Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV150-J-00A
EV150-J-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP150
Manufacturer:
Monolithic Power Systems
Datasheet:
EV150-J-00A Datasheet
History Price: $25.25
In Stock: 36880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV150-J-00A vs EV1541DJ-TFT-00A
Part No
EV150-J-00A
EV1541DJ-TFT-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
-10V, 5V, 15V
Current - Output
120mA
200mA, 20mA, 10mA
Voltage - Input
-
3V ~ 3.6V
Regulator Topology
Boost, Buck, Flyback
Boost
Frequency - Switching
-
1.3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP150
MP1541
Power - Output
2 W
-