☰
EV1530-Q-00A
EV1530-Q-00A
Active
Description:  EVALUATION BOARD FOR MP1530
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 23120
EV1530-Q-00A vs EV1542DK-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-8.5V, 13V, 27V
8V
Current - Output
350mA, 20mA, 20mA
400mA
Voltage - Input
2.7V ~ 5.5V
2.5V ~ 6V
Regulator Topology
Boost
Boost
Frequency - Switching
1.4MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1530
MP1542
Power - Output
-
-