Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV1541DJ-TFT-00A
EV1541DJ-TFT-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP1541
Manufacturer:
Monolithic Power Systems
Datasheet:
EV1541DJ-TFT-00A Datasheet
History Price: $25.25
In Stock: 9360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV1541DJ-TFT-00A vs EV1479-TF-00A
Part No
EV1541DJ-TFT-00A
EV1479-TF-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
-10V, 5V, 15V
3.3V
Current - Output
200mA, 20mA, 10mA
1A
Voltage - Input
3V ~ 3.6V
12V
Regulator Topology
Boost
Buck
Frequency - Switching
1.3MHz
800kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1541
MP1479
Power - Output
-
-