☰
EV1541DJ-TFT-00A
EV1541DJ-TFT-00A
Active
Description:  EVALUATION BOARD FOR MP1541
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 9360
EV1541DJ-TFT-00A vs EV161-S-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
AC/DC, Primary Side
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
-10V, 5V, 15V
5V, 12V
Current - Output
200mA, 20mA, 10mA
70mA, 50mA
Voltage - Input
3V ~ 3.6V
85 ~ 265 VAC
Regulator Topology
Boost
-
Frequency - Switching
1.3MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1541
MP161
Power - Output
-
-