☰
EV1542DK-TFT-00A
EV1542DK-TFT-00A
Active
Description:  EVALUATION BOARD FOR MP1542
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 38720
EV1542DK-TFT-00A vs EV1542DK-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
-8V, 9V, 26V
8V
Current - Output
150mA, 10mA, 5mA
400mA
Voltage - Input
3V ~ 3.6V
2.5V ~ 6V
Regulator Topology
Boost
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1542
MP1542
Power - Output
-
-