Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV157-S-00A
EV157-S-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP157
Manufacturer:
Monolithic Power Systems
Datasheet:
EV157-S-00A Datasheet
History Price: $25.25
In Stock: 18080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV157-S-00A vs EV1530-Q-00A
Part No
EV157-S-00A
EV1530-Q-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
-8.5V, 13V, 27V
Current - Output
350mA
350mA, 20mA, 20mA
Voltage - Input
85 ~ 265 VAC
2.7V ~ 5.5V
Regulator Topology
Boost, Buck, Flyback
Boost
Frequency - Switching
-
1.4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP157
MP1530
Power - Output
4.2 W
-