☰
EV1606-TF-00A
EV1606-TF-00A
Active
Description:  EVALUATION BOARD FOR MP1606
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 38040
EV1606-TF-00A vs EV156-J-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
12V
Current - Output
2A
150mA
Voltage - Input
2.5V ~ 5.5V
85 ~ 265 VAC
Regulator Topology
Buck
Boost, Buck, Flyback
Frequency - Switching
1.1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1606
MP156
Power - Output
-
3 W