☰
EV1606-TF-00A
EV1606-TF-00A
Active
Description:  EVALUATION BOARD FOR MP1606
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 38040
EV1606-TF-00A vs EV1660-TF-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
3.3V
Current - Output
2A
3A
Voltage - Input
2.5V ~ 5.5V
4.5V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
1.1MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1606
MP1660
Power - Output
-
2.2 W