☰
EV161-S-00A
EV161-S-00A
Active
Description:  EVALUATION BOARD FOR MP161A
Manufacturer:  Monolithic Power Systems
Datasheet:   EV161-S-00A Datasheet
History Price: $25.25
In Stock: 21320
EV161-S-00A vs EV174A-J-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 12V
12V
Current - Output
70mA, 50mA
300mA
Voltage - Input
85 ~ 265 VAC
85 ~ 265 VAC
Regulator Topology
-
Boost, Buck, Flyback
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP161
MP174A
Power - Output
-
3.6 W