☰
EV163-SE-00A
EV163-SE-00A
Active
Description:  EVALUATION BOARD FOR MP163A
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 33680
EV163-SE-00A vs EV171A-J-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 12V
5V
Current - Output
70mA, 50mA
50mA
Voltage - Input
85 ~ 265 VAC
85 ~ 265 VAC
Regulator Topology
Boost, Buck, Flyback
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP163
MP171A
Power - Output
-
2 W