Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV1660-TF-00A
EV1660-TF-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
600KHZ, 3A, 16V, HIGH-EFFICIENCY
Manufacturer:
Monolithic Power Systems
Datasheet:
EV1660-TF-00A Datasheet
History Price: $25.25
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV1660-TF-00A vs EV1542DK-TFT-00A
Part No
EV1660-TF-00A
EV1542DK-TFT-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V
-8V, 9V, 26V
Current - Output
3A
150mA, 10mA, 5mA
Voltage - Input
4.5V ~ 16V
3V ~ 3.6V
Regulator Topology
Buck
Boost
Frequency - Switching
600kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1660
MP1542
Power - Output
2.2 W
-