☰
EV171A-J-00A
EV171A-J-00A
Active
Description:  EVAL BOARD FOR MP171A TSOT23-5
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 13040
EV171A-J-00A vs EV1542DK-TFT-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
-8V, 9V, 26V
Current - Output
50mA
150mA, 10mA, 5mA
Voltage - Input
85 ~ 265 VAC
3V ~ 3.6V
Regulator Topology
Buck
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP171A
MP1542
Power - Output
2 W
-