☰
EV174A-J-00A
EV174A-J-00A
Active
Description:  EVALUATION BOARD FOR MP174A
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 49280
EV174A-J-00A vs EV1541DJ-TFT-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
12V
-10V, 5V, 15V
Current - Output
300mA
200mA, 20mA, 10mA
Voltage - Input
85 ~ 265 VAC
3V ~ 3.6V
Regulator Topology
Boost, Buck, Flyback
Boost
Frequency - Switching
-
1.3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP174A
MP1541
Power - Output
3.6 W
-