☰
EV175-S-00A
EV175-S-00A
Active
Description:  EVALUATION BOARD FOR MP175
Manufacturer:  Monolithic Power Systems
Datasheet:   EV175-S-00A Datasheet
History Price: $25.25
In Stock: 4440
EV175-S-00A vs EV161-S-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
18V
5V, 12V
Current - Output
550mA
70mA, 50mA
Voltage - Input
85 ~ 265 VAC
85 ~ 265 VAC
Regulator Topology
Buck
-
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP175
MP161
Power - Output
9.9 W
-