Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Monolithic Power Systems EV20056-J-00A
EV20056-J-00A
Active
Linear Voltage Regulator Evaluation Boards
Description:
EVALUATION BOARD FOR MP20056
Manufacturer:
Monolithic Power Systems
Datasheet:
EV20056-J-00A Datasheet
History Price: $25.25
In Stock: 26480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV20056-J-00A vs EV2009EE-00A
Part No
EV20056-J-00A
EV2009EE-00A
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
3.3V
1.8V
Current - Output
250mA
120mA
Voltage - Input
3.7V ~ 5.5V
2.3V ~ 6 V
Regulator Type
Positive Fixed
Positive Fixed
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP20056-33
MP2009