Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Monolithic Power Systems EV2016DJ-00A
EV2016DJ-00A
Active
Linear Voltage Regulator Evaluation Boards
Description:
EVALUATION BOARD FOR MP2016
Manufacturer:
Monolithic Power Systems
Datasheet:
EV2016DJ-00A Datasheet
History Price: $25.25
In Stock: 26980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV2016DJ-00A vs EV2018-ZD-00A
Part No
EV2016DJ-00A
EV2018-ZD-00A
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Voltage - Output
5V
3.3V
Current - Output
30mA
500mA
Voltage - Input
7V ~ 42V
4.3V ~ 16V
Regulator Type
Positive Fixed and Adjustable
Positive Fixed
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2016
MP2018GZD-33