Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Monolithic Power Systems EV2018-ZD-00A
EV2018-ZD-00A
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
16V, 500MA, LOW QUIESCENT CURREN
Manufacturer:
Monolithic Power Systems
Datasheet:
EV2018-ZD-00A Datasheet
History Price: Obsolete
In Stock: 29280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV2018-ZD-00A vs EV20046DN-00A
Part No
EV2018-ZD-00A
EV20046DN-00A
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
3.3V
1.5V
Current - Output
500mA
2A
Voltage - Input
4.3V ~ 16V
2.7V ~ 5.5V
Regulator Type
Positive Fixed
Positive Fixed
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2018GZD-33
MP20046