Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Monolithic Power Systems EV2019-5-N-00A
EV2019-5-N-00A
Active
Linear Voltage Regulator Evaluation Boards
Description:
EVALUATION BOARD FOR MP2019-5
Manufacturer:
Monolithic Power Systems
Datasheet:
EV2019-5-N-00A Datasheet
History Price: $25.25
In Stock: 10260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV2019-5-N-00A vs EV2009EE-00A
Part No
EV2019-5-N-00A
EV2009EE-00A
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
5V
1.8V
Current - Output
300mA
120mA
Voltage - Input
6V ~ 40V
2.3V ~ 6 V
Regulator Type
Positive Fixed
Positive Fixed
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2019-5, MPQ2019-5, MPQ2019-5-AEC1
MP2009