☰
EV2122-J-00A
EV2122-J-00A
Active
Description:  EVALUATION BOARD FOR MP2122A
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 14880
EV2122-J-00A vs EV2345-J-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V
5V
Current - Output
2A, 2A
2.5A
Voltage - Input
2.7V ~ 6V
7.5V ~ 26V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2122
MP2345
Power - Output
-
-