☰
EV2143H-D-00A
EV2143H-D-00A
Active
Description:  EVALUATION BOARD FOR MP2143H
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 29220
EV2143H-D-00A vs EV2167A-Q-00A
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
1.8V
Current - Output
3A
6A
Voltage - Input
2.5V ~ 5.5V
2.7V ~ 6V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
2.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2143H
MPQ2167A-AEC1
Power - Output
-
-