☰
EV2151-TF-00A
EV2151-TF-00A
Active
Description:  EVALUATION BOARD FOR MP2151
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 9840
EV2151-TF-00A vs EV2454-H-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
3.3V
Current - Output
1A
600mA
Voltage - Input
2.5V ~ 5.5V
3.3V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
1.1MHz
2.3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2151
MP2454, MPQ2454
Power - Output
-
-