☰
EV2155-Q-00A
EV2155-Q-00A
Active
Description:  EVALUATION BOARD FOR MP2155
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 39200
EV2155-Q-00A vs EV2169-RH-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
1.2V, 1.8V
Current - Output
-
3A, 1A
Voltage - Input
2V ~ 5.5V
2.7V ~ 6V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
1MHz
3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2155
MPQ2169
Power - Output
-
-