☰
EV2167B-D-00A
EV2167B-D-00A
Active
Description:  6V, 4A, CONFIGURABLE-FREQUENCY B
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 25440
EV2167B-D-00A vs EV2330C-TL-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
3.3V
Current - Output
4A
3A
Voltage - Input
2.7V ~ 6V
19V
Regulator Topology
Buck
Buck
Frequency - Switching
1.9MHz
650kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ2167B
MP2330C
Power - Output
-
-