☰
EV2169-RH-00A
EV2169-RH-00A
Active
Description:  EVALUATION BOARD FOR MPQ2169-AEC
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 18560
EV2169-RH-00A vs EV2331C-TL-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V
3.3V
Current - Output
3A, 1A
2A
Voltage - Input
2.7V ~ 6V
19V
Regulator Topology
Buck
Buck
Frequency - Switching
3MHz
650kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ2169
MP2331C
Power - Output
-
-