☰
EV2171-J-00A
EV2171-J-00A
Active
Description:  EVALUATION BOARD FOR MP2171
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 11680
EV2171-J-00A vs EV2143H-D-00A
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
1.2V
Current - Output
1A
3A
Voltage - Input
2.5V ~ 5.5V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2.6MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2171, MPQ2171
MP2143H
Power - Output
-
-