Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV2182-TL-00A
EV2182-TL-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
2A SYNCHRONOUS STEP-DOWN CONVERT
Manufacturer:
Monolithic Power Systems
Datasheet:
EV2182-TL-00A Datasheet
History Price: $25.25
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV2182-TL-00A vs EV2386-G-00A
Part No
EV2182-TL-00A
EV2386-G-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
1V
Current - Output
2A
8A
Voltage - Input
2.5V ~ 5.5V
8V ~ 24V
Regulator Topology
Buck
Buck
Frequency - Switching
1.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2182
MP2386
Power - Output
-
-