☰
EV2183-TL-00A
EV2183-TL-00A
Active
Description:  3A SYNCHRONOUS STEP-DOWN CONVERT
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 13520
EV2183-TL-00A vs EV2392-TL-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
3.3V
Current - Output
3A
2A
Voltage - Input
2.5V ~ 5.5V
19V
Regulator Topology
Buck
Buck
Frequency - Switching
1.2MHz
650kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2183
MP2392
Power - Output
-
-