☰
EV2188-QA-00A
EV2188-QA-00A
Active
Description:  EVALUATION BOARD FOR MP2188
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 49760
EV2188-QA-00A vs EV2420-F-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.1V, 1.8V
3.3V
Current - Output
3A, 3A
300mA
Voltage - Input
3.6V ~ 5.5V
4.5V ~ 75V
Regulator Topology
Buck
Buck
Frequency - Switching
1.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2188
MP2420, MPQ2420
Power - Output
-
-