☰
EV2223-J-00A
EV2223-J-00A
Active
Description:  EVALUATION BOARD FOR MP2223
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 42880
EV2223-J-00A vs EV2454-H-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V
3.3V
Current - Output
3A, 2A
600mA
Voltage - Input
4.5V ~ 18V
3.3V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
540kHz
2.3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2223
MP2454, MPQ2454
Power - Output
-
-