☰
EV2228-J-00A
EV2228-J-00A
Active
Description:  EVALUATION BOARD FOR MP2228
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 29120
EV2228-J-00A vs EV2169-RH-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
1.2V, 1.8V
Current - Output
2A
3A, 1A
Voltage - Input
6V ~ 16V
2.7V ~ 6V
Regulator Topology
Buck
Buck
Frequency - Switching
800kHz
3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2228
MPQ2169
Power - Output
-
-