☰
EV2317-J-00A
EV2317-J-00A
Active
Description:  EVALUATION BOARD FOR MP2317
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 3440
EV2317-J-00A vs EV2143H-D-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.2V
Current - Output
1A
3A
Voltage - Input
7.5V ~ 26V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2317
MP2143H
Power - Output
-
-