☰
EV2318-J-00A
EV2318-J-00A
Active
Description:  EVALUATION BOARD FOR MP2318
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 46560
EV2318-J-00A vs EV2459-J-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
2A
500mA
Voltage - Input
4.5V ~ 24V
7V ~ 50V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
480kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2318
MP2459
Power - Output
-
-