☰
EV2329C-G-00A
EV2329C-G-00A
Active
Description:  EVALUATION BOARD FOR MP2329C
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 5280
EV2329C-G-00A vs EV2143H-D-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.2V
Current - Output
6.5A
3A
Voltage - Input
8V ~ 24V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
700kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2329C
MP2143H
Power - Output
-
-