EV2345-J-00A
EV2345-J-00A
Active
Description:  EVALUATION BOARD FOR MP2345
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 28400
EV2345-J-00A vs EV28300-G-01A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
1.8V, 1.8V
Current - Output
2.5A
300mA, 100mA
Voltage - Input
7.5V ~ 26V
2V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2345
MP28300
Power - Output
-
-