☰
EV2348-TL-00A
EV2348-TL-00A
Active
Description:  EVALUATION BOARD FOR MP2348
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 15840
EV2348-TL-00A vs EV2169-RH-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
1.2V, 1.8V
Current - Output
4A
3A, 1A
Voltage - Input
19V
2.7V ~ 6V
Regulator Topology
Buck
Buck
Frequency - Switching
650kHz
3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2348
MPQ2169
Power - Output
-
-