Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV2349-G-00A
EV2349-G-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP2349
Manufacturer:
Monolithic Power Systems
Datasheet:
EV2349-G-00A Datasheet
History Price: Active
In Stock: 25380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV2349-G-00A vs EV2169-RH-00A
Part No
EV2349-G-00A
EV2169-RH-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
-
DC/DC, Step Down
Outputs and Type
-
2, Non-Isolated
Voltage - Output
-
1.2V, 1.8V
Current - Output
-
3A, 1A
Voltage - Input
-
2.7V ~ 6V
Regulator Topology
-
Buck
Frequency - Switching
-
3MHz
Board Type
-
Fully Populated
Supplied Contents
-
Board(s)
Utilized IC / Part
-
MPQ2169
Power - Output
-
-