EV2420-F-00A
EV2420-F-00A
Active
Description:  EVALUATION BOARD FOR MPQ2420
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 43200
EV2420-F-00A vs EV2499A-QB-00A
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
300mA
2.4A
Voltage - Input
4.5V ~ 75V
12V
Regulator Topology
Buck
Buck
Frequency - Switching
-
270kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2420, MPQ2420
MP2499A
Power - Output
-
-