EV2454-Q-00A
EV2454-Q-00A
Active
Description:  EVALUATION BOARD FOR MPQ2454
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 42400
EV2454-Q-00A vs EV2456-J-00A
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
12V
Current - Output
600mA
500mA
Voltage - Input
3.3V ~ 36V
15V ~ 50V
Regulator Topology
Buck
Buck
Frequency - Switching
2.3MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2454, MPQ2454
MP2456
Power - Output
-
-