☰
EV2459-J-00A
EV2459-J-00A
Active
Description:  EVALUATION BOARD FOR MP2459
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 4160
EV2459-J-00A vs EV2188-QA-00A
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
1.1V, 1.8V
Current - Output
500mA
3A, 3A
Voltage - Input
7V ~ 50V
3.6V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
480kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2459
MP2188
Power - Output
-
-