EV2562DS-00A
EV2562DS-00A
Active
Description:  EVALUATION BOARD FOR MP2562
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 24400
EV2562DS-00A vs EV28114DG-00A
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.8V
Current - Output
1A
600mA
Voltage - Input
8V ~ 50V
2.5V ~ 6V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
1.7MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2562
MP28114
Power - Output
-
-