Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Microchip Technology EV27C97A
EV27C97A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
MCP16361 EVALUATION BOARD
Manufacturer:
Microchip Technology
Datasheet:
EV27C97A Datasheet
History Price: $137.37
In Stock: 49420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV27C97A vs EV2332C-TL-00A
Part No
EV27C97A
EV2332C-TL-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Monolithic Power Systems
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
3A
2A
Voltage - Input
4V ~ 48V
12V
Regulator Topology
Buck
Buck
Frequency - Switching
2.2MHz
650kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MCP16361
MP2332C
Power - Output
-
-