☰
EV27C97A
EV27C97A
Active
Description:  MCP16361 EVALUATION BOARD
Manufacturer:  Microchip Technology
Datasheet:   EV27C97A Datasheet
History Price: $137.37
In Stock: 49420
EV27C97A vs EV2459-J-00A
Series
-
Automotive, AEC-Q101
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
3A
500mA
Voltage - Input
4V ~ 48V
7V ~ 50V
Regulator Topology
Buck
Buck
Frequency - Switching
2.2MHz
480kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MCP16361
MP2459
Power - Output
-
-