Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV28160-C-00A
EV28160-C-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP28160
Manufacturer:
Monolithic Power Systems
Datasheet:
EV28160-C-00A Datasheet
History Price: $25.25
In Stock: 48880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV28160-C-00A vs EV2459-J-00A
Part No
EV28160-C-00A
EV2459-J-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
-
DC/DC, Step Down
Outputs and Type
-
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
-
500mA
Voltage - Input
-
7V ~ 50V
Regulator Topology
-
Buck
Frequency - Switching
-
480kHz
Board Type
-
Fully Populated
Supplied Contents
-
Board(s)
Utilized IC / Part
-
MP2459
Power - Output
-
-