☰
EV28164-D-00A
EV28164-D-00A
Active
Description:  EVALUATION BOARD FOR MP28164
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 35120
EV28164-D-00A vs EV2454-H-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
2A
600mA
Voltage - Input
1.2V ~ 5.5V
3.3V ~ 36V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
2MHz
2.3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP28164
MP2454, MPQ2454
Power - Output
-
-