☰
EV28210-C-00A
EV28210-C-00A
Active
Description:  EVALUATION BOARD FOR MP28210
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 21360
EV28210-C-00A vs EV2333H-TL-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V, 1.8V, 2.5V, 2.8V, 3V or 3.3V
3.3V
Current - Output
1A
3A
Voltage - Input
2V ~ 5.5V
12V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP28210
MP2333H
Power - Output
-
-