☰
EV3216DJ-00A
EV3216DJ-00A
Active
Description:  EVALUATION BOARD FOR MP3216
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 9440
EV3216DJ-00A vs EV3425DL-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
33V
48V
Current - Output
10mA
350mA
Voltage - Input
5V
10V ~ 22V
Regulator Topology
Boost
Boost
Frequency - Switching
1.3MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP3216
MP3425
Power - Output
-
-