☰
EV3309-QG-00A
EV3309-QG-00A
Active
Description:  THIS IS THE EVALUATION BOARD FOR
Manufacturer:  Monolithic Power Systems
History Price: $93.93
In Stock: 26820
EV3309-QG-00A vs EV3387L-RT-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
40mA
20mA
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
35V
45V
Features
Dimmable
Dimmable
Voltage - Input
2.7V ~ 5.5V
3V ~ 25V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP3309
MP3387L