Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Monolithic Power Systems EV3309-QG-00A
EV3309-QG-00A
Active
LED Driver Evaluation Boards
Description:
THIS IS THE EVALUATION BOARD FOR
Manufacturer:
Monolithic Power Systems
Datasheet:
EV3309-QG-00A Datasheet
History Price: $93.93
In Stock: 3440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV3309-QG-00A vs EV3391EY-00A
Part No
EV3309-QG-00A
EV3391EY-00A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
40mA
60mA
Outputs and Type
1, Non-Isolated
8, Non-Isolated
Voltage - Output
35V
-
Features
Dimmable
Dimmable
Voltage - Input
2.7V ~ 5.5V
10V ~ 28V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP3309
MP3391