Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Monolithic Power Systems EV3387L-RT-00A
EV3387L-RT-00A
Active
LED Driver Evaluation Boards
Description:
EVALUATION BOARD FOR MP3387L
Manufacturer:
Monolithic Power Systems
Datasheet:
EV3387L-RT-00A Datasheet
History Price: $101
In Stock: 42920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV3387L-RT-00A vs EV3313-C-00A
Part No
EV3387L-RT-00A
EV3313-C-00A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
20mA
25mA
Outputs and Type
6, Non-Isolated
3, Non-Isolated
Voltage - Output
45V
-
Features
Dimmable
Dimmable
Voltage - Input
3V ~ 25V
2.7V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP3387L
MP3313