Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV3410DJ-00A
EV3410DJ-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP3410
Manufacturer:
Monolithic Power Systems
Datasheet:
EV3410DJ-00A Datasheet
History Price: $25.25
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV3410DJ-00A vs EV3209DJ-00A
Part No
EV3410DJ-00A
EV3209DJ-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
15V
Current - Output
300mA
350mA
Voltage - Input
1.8V ~ 3V
2.5V ~ 6V
Regulator Topology
Boost
Boost
Frequency - Switching
500kHz
1.3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP3410
MP3209
Power - Output
-
-